X-115 -- SOCKET WRENCH EXTENSION
Snap-on Industrial Brands
Socket Wrench Extension
X-115
Description
DRIVE TYPE SQUARE
FINISH CHROME FINISH
MATERIAL ALLOY STEEL
OVERALL LENGTH 18 INCH
OVERALL LENGTH - DECIMAL 18
OVERALL LENGTH - DECIMAL - UOM IN
OVERALL LENGTH - FRACTIONAL 18
SIZE 1 INCH
SIZE - DECIMAL 1
SIZE - DECIMAL - UOM IN
SIZE - FRACTIONAL 1
WILLIAMS. BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-641E, ANSI B107.10M
WEIGHT 7.48
-
Snap-on Industrial Brands
Datasheet
Description
DRIVE TYPE SQUARE
FINISH CHROME FINISH
MATERIAL ALLOY STEEL
OVERALL LENGTH 18 INCH
OVERALL LENGTH - DECIMAL 18
OVERALL LENGTH - DECIMAL - UOM IN
OVERALL LENGTH - FRACTIONAL 18
SIZE 1 INCH
SIZE - DECIMAL 1
SIZE - DECIMAL - UOM IN
SIZE - FRACTIONAL 1
WILLIAMS. BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-641E, ANSI B107.10M
WEIGHT 7.48
Datasheet
Suppliers
Socket Wrench Extension
X-115
DRIVE TYPE SQUARE
FINISH CHROME FINISH
MATERIAL ALLOY STEEL
OVERALL LENGTH 18 INCH
OVERALL LENGTH - DECIMAL 18
OVERALL LENGTH - DECIMAL - UOM IN
OVERALL LENGTH - FRACTIONAL 18
SIZE 1 INCH
SIZE - DECIMAL 1
SIZE - DECIMAL - UOM IN
SIZE - FRACTIONAL 1
WILLIAMS. BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-641E, ANSI B107.10M
WEIGHT 7.48
- DRIVE TYPE SQUARE
- FINISH CHROME FINISH
- MATERIAL ALLOY STEEL
- OVERALL LENGTH 18 INCH
- OVERALL LENGTH - DECIMAL 18
- OVERALL LENGTH - DECIMAL - UOM IN
- OVERALL LENGTH - FRACTIONAL 18
- SIZE 1 INCH
- SIZE - DECIMAL 1
- SIZE - DECIMAL - UOM IN
- SIZE - FRACTIONAL 1
- WILLIAMS. BRAND
- APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-641E, ANSI B107.10M
- WEIGHT 7.48
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Uncategorized Products |
|
Product Number
|
X-115 |
|
Product Name
|
Socket Wrench Extension |
Unlock Full Specs
to access all available technical data