HIGH POLISHED CHROME FINISH
1 1/2 INCH OVERALL LENGTH
3/32 INCH MIN. BIT SIZE
1/4 INCH MAX. BIT SIZE
15/32 INCH OUTSIDE DIAMETER
1/4 INCH DRIVE END SIZE
3/32 INCH, 1/8 INCH, 9/64 INCH, 5/32 INCH, 3/16 INCH, 7/32 INCH, 1/4 INCH BIT SIZES
BALL-HEX BIT TYPE
WILLIAMS[R] BRAND
NUMBER OF PIECES 7
Snap-on Industrial Brands
Done
Datasheet
Description
HIGH POLISHED CHROME FINISH
1 1/2 INCH OVERALL LENGTH
3/32 INCH MIN. BIT SIZE
1/4 INCH MAX. BIT SIZE
15/32 INCH OUTSIDE DIAMETER
1/4 INCH DRIVE END SIZE
3/32 INCH, 1/8 INCH, 9/64 INCH, 5/32 INCH, 3/16 INCH, 7/32 INCH, 1/4 INCH BIT SIZES
BALL-HEX BIT TYPE
WILLIAMS[R] BRAND
NUMBER OF PIECES 7
HIGH POLISHED CHROME FINISH
1 1/2 INCH OVERALL LENGTH
3/32 INCH MIN. BIT SIZE
1/4 INCH MAX. BIT SIZE
15/32 INCH OUTSIDE DIAMETER
1/4 INCH DRIVE END SIZE
3/32 INCH, 1/8 INCH, 9/64 INCH, 5/32 INCH, 3/16 INCH, 7/32 INCH, 1/4 INCH BIT SIZES
BALL-HEX BIT TYPE
WILLIAMS[R] BRAND
NUMBER OF PIECES 7
HIGH POLISHED CHROME FINISH
1 1/2 INCH OVERALL LENGTH
3/32 INCH MIN. BIT SIZE
1/4 INCH MAX. BIT SIZE
15/32 INCH OUTSIDE DIAMETER
1/4 INCH DRIVE END SIZE
3/32 INCH, 1/8 INCH, 9/64 INCH, 5/32 INCH, 3/16 INCH, 7/32 INCH, 1/4 INCH BIT SIZES
BALL-HEX BIT TYPE
WILLIAMS[R] BRAND
NUMBER OF PIECES 7
Supplier's Site
Datasheet
Technical Specifications
Snap-on Industrial Brands
Product Category
Uncategorized Products
Product Number
WSM-7HBA
Product Name
Drive Bit Set
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems