Snap-on Industrial Brands Key Sets WS-46

Description
COATING BLACK OXIDE FINISH DRIVE STYLE HEX KEY SIZES 5/64 INCH, 3/32 INCH, 7/64 INCH, 1/8 INCH, 9/64 INCH, 5/32 INCH, 3/16 INCH, 7/32 INCH, 1/4 INCH NUMBER OF PIECES 9 SET CONTENTS (9) INCH SET TYPE DOUBLE FOLD-UP WILLIAMS. BRAND PACKAGING STEEL CASE KEY LENGTH 1-1/2 TO 2-7/8 INCH WEIGHT 0.46 LB
Datasheet
Description
COATING BLACK OXIDE FINISH DRIVE STYLE HEX KEY SIZES 5/64 INCH, 3/32 INCH, 7/64 INCH, 1/8 INCH, 9/64 INCH, 5/32 INCH, 3/16 INCH, 7/32 INCH, 1/4 INCH NUMBER OF PIECES 9 SET CONTENTS (9) INCH SET TYPE DOUBLE FOLD-UP WILLIAMS. BRAND PACKAGING STEEL CASE KEY LENGTH 1-1/2 TO 2-7/8 INCH WEIGHT 0.46 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Sets - WS-46 - Snap-on Industrial Brands
Kenosha, WI, USA
Key Sets
WS-46
Key Sets WS-46
COATING BLACK OXIDE FINISH DRIVE STYLE HEX KEY SIZES 5/64 INCH, 3/32 INCH, 7/64 INCH, 1/8 INCH, 9/64 INCH, 5/32 INCH, 3/16 INCH, 7/32 INCH, 1/4 INCH NUMBER OF PIECES 9 SET CONTENTS (9) INCH SET TYPE DOUBLE FOLD-UP WILLIAMS. BRAND PACKAGING STEEL CASE KEY LENGTH 1-1/2 TO 2-7/8 INCH WEIGHT 0.46 LB
  • COATING BLACK OXIDE FINISH
  • DRIVE STYLE HEX
  • KEY SIZES 5/64 INCH, 3/32 INCH, 7/64 INCH, 1/8 INCH, 9/64 INCH, 5/32 INCH, 3/16 INCH, 7/32 INCH, 1/4 INCH
  • NUMBER OF PIECES 9
  • SET CONTENTS (9) INCH SET
  • TYPE DOUBLE FOLD-UP
  • WILLIAMS. BRAND
  • PACKAGING STEEL CASE
  • KEY LENGTH 1-1/2 TO 2-7/8 INCH
  • WEIGHT 0.46 LB
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Uncategorized Products
Product Number WS-46
Product Name Key Sets
Unlock Full Specs
to access all available technical data

Similar Products