Snap-on Industrial Brands Wrench Set WS-12

Description
6 AND 12-POINT STRAIGHT RATCHETING BOX TYPE ALLOY STEEL MATERIAL 5 PIECE(S) ROLL POUCH PACKAGING TYPE WILLIAMS[R] BRAND WEIGHT 1.24 LB COATING CHROME FINISH SET CONTENTS (1) 1/4 INCH X 5/16 INCH, (1) 3/8 INCH X 7/16 INCH, (1) 1/2 INCH X 9/16 INCH, (1) 5/8 INCH X 11/16 INCH, (1) 3/4 INCH X 7/8 INCH
Datasheet
Description
6 AND 12-POINT STRAIGHT RATCHETING BOX TYPE ALLOY STEEL MATERIAL 5 PIECE(S) ROLL POUCH PACKAGING TYPE WILLIAMS[R] BRAND WEIGHT 1.24 LB COATING CHROME FINISH SET CONTENTS (1) 1/4 INCH X 5/16 INCH, (1) 3/8 INCH X 7/16 INCH, (1) 1/2 INCH X 9/16 INCH, (1) 5/8 INCH X 11/16 INCH, (1) 3/4 INCH X 7/8 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wrench Set - WS-12 - Snap-on Industrial Brands
Kenosha, WI, USA
Wrench Set
WS-12
Wrench Set WS-12
6 AND 12-POINT STRAIGHT RATCHETING BOX TYPE ALLOY STEEL MATERIAL 5 PIECE(S) ROLL POUCH PACKAGING TYPE WILLIAMS[R] BRAND WEIGHT 1.24 LB COATING CHROME FINISH SET CONTENTS (1) 1/4 INCH X 5/16 INCH, (1) 3/8 INCH X 7/16 INCH, (1) 1/2 INCH X 9/16 INCH, (1) 5/8 INCH X 11/16 INCH, (1) 3/4 INCH X 7/8 INCH
  • 6 AND 12-POINT STRAIGHT RATCHETING BOX TYPE
  • ALLOY STEEL MATERIAL
  • 5 PIECE(S)
  • ROLL POUCH PACKAGING TYPE
  • WILLIAMS[R] BRAND
  • WEIGHT 1.24 LB
  • COATING CHROME FINISH
  • SET CONTENTS (1) 1/4 INCH X 5/16 INCH, (1) 3/8 INCH X 7/16 INCH, (1) 1/2 INCH X 9/16 INCH, (1) 5/8 INCH X 11/16 INCH, (1) 3/4 INCH X 7/8 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Uncategorized Products
Product Number WS-12
Product Name Wrench Set
Unlock Full Specs
to access all available technical data

Similar Products