Snap-on Industrial Brands Drive Socket TS51750

Description
1.65625 INCH OVERALL LENGTH 1.0625 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 19 INCH SOCKET END SIZE WILLIAMS[R] BRAND BODY STYLE STRAIGHT SOCKET DEPTH 23/32 INCH
Datasheet
Description
1.65625 INCH OVERALL LENGTH 1.0625 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 19 INCH SOCKET END SIZE WILLIAMS[R] BRAND BODY STYLE STRAIGHT SOCKET DEPTH 23/32 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - TS51750 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
TS51750
Drive Socket TS51750
1.65625 INCH OVERALL LENGTH 1.0625 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 19 INCH SOCKET END SIZE WILLIAMS[R] BRAND BODY STYLE STRAIGHT SOCKET DEPTH 23/32 INCH
  • 1.65625 INCH OVERALL LENGTH
  • 1.0625 INCH OUTSIDE DIAMETER
  • 40910 INCH DRIVE END SIZE
  • 19 INCH SOCKET END SIZE
  • WILLIAMS[R] BRAND
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 23/32 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number TS51750
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Double Shot Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 3
View Details
Stripped Hex Head Screws/bolts Removal Sockets - SKEK-8-6.35 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 8 mm
View Details
1/2
Specs
Product Type Individual Socket
View Details