Snap-on Industrial Brands Drive Socket TS51709

Description
1.65625 INCH OVERALL LENGTH 1.03125 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 18 INCH SOCKET END SIZE WILLIAMS[R] BRAND BODY STYLE STRAIGHT SOCKET DEPTH 21/32 INCH
Datasheet
Description
1.65625 INCH OVERALL LENGTH 1.03125 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 18 INCH SOCKET END SIZE WILLIAMS[R] BRAND BODY STYLE STRAIGHT SOCKET DEPTH 21/32 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - TS51709 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
TS51709
Drive Socket TS51709
1.65625 INCH OVERALL LENGTH 1.03125 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 18 INCH SOCKET END SIZE WILLIAMS[R] BRAND BODY STYLE STRAIGHT SOCKET DEPTH 21/32 INCH
  • 1.65625 INCH OVERALL LENGTH
  • 1.03125 INCH OUTSIDE DIAMETER
  • 40910 INCH DRIVE END SIZE
  • 18 INCH SOCKET END SIZE
  • WILLIAMS[R] BRAND
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 21/32 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number TS51709
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 521 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Sockets - 1923746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
1/2
Specs
Product Type Individual Socket
View Details
Socket Adapters & Sets, Impact Socket Set - 785501-A-A - Makita USA, Inc.
Specs
Product Type Socket Set (With Bits)
Product Features Impact Socket
View Details