Snap-on Industrial Brands Drive Socket TS51625

Description
1.65625 INCH OVERALL LENGTH 31/32 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 16 INCH SOCKET END SIZE WILLIAMS[R] BRAND BODY STYLE STRAIGHT SOCKET DEPTH 1/2 INCH
Datasheet
Description
1.65625 INCH OVERALL LENGTH 31/32 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 16 INCH SOCKET END SIZE WILLIAMS[R] BRAND BODY STYLE STRAIGHT SOCKET DEPTH 1/2 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - TS51625 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
TS51625
Drive Socket TS51625
1.65625 INCH OVERALL LENGTH 31/32 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 16 INCH SOCKET END SIZE WILLIAMS[R] BRAND BODY STYLE STRAIGHT SOCKET DEPTH 1/2 INCH
  • 1.65625 INCH OVERALL LENGTH
  • 31/32 INCH OUTSIDE DIAMETER
  • 40910 INCH DRIVE END SIZE
  • 16 INCH SOCKET END SIZE
  • WILLIAMS[R] BRAND
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 1/2 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number TS51625
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Extended Reach Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
Sockets - 1883035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Bi-hexagon
View Details
1/2
Specs
Product Type Individual Socket
View Details
Socket Adapters & Sets, Impact Socket Set - 785501-A-A - Makita USA, Inc.
Specs
Product Type Socket Set (With Bits)
Product Features Impact Socket
View Details