Snap-on Industrial Brands Drive Socket TS50937

Description
1.65625 INCH OVERALL LENGTH 1.3125 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 0.9375 SOCKET END SIZE - FRACTIONAL 15/16 INCH SOCKET END SIZE WILLIAMS[R] BRAND BODY STYLE STRAIGHT SOCKET DEPTH 23/32 INCH
Datasheet
Description
1.65625 INCH OVERALL LENGTH 1.3125 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 0.9375 SOCKET END SIZE - FRACTIONAL 15/16 INCH SOCKET END SIZE WILLIAMS[R] BRAND BODY STYLE STRAIGHT SOCKET DEPTH 23/32 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - TS50937 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
TS50937
Drive Socket TS50937
1.65625 INCH OVERALL LENGTH 1.3125 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 0.9375 SOCKET END SIZE - FRACTIONAL 15/16 INCH SOCKET END SIZE WILLIAMS[R] BRAND BODY STYLE STRAIGHT SOCKET DEPTH 23/32 INCH
  • 1.65625 INCH OVERALL LENGTH
  • 1.3125 INCH OUTSIDE DIAMETER
  • 40910 INCH DRIVE END SIZE
  • 0.9375 SOCKET END SIZE - FRACTIONAL
  • 15/16 INCH SOCKET END SIZE
  • WILLIAMS[R] BRAND
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 23/32 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number TS50937
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1883027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Deep Length; Hexagon; deep
View Details
Extended Reach Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
Sockets for Theft Prevention Nuts - SKW-16 - NBK America LLC
Specs
Product Type Individual Socket
Metric Size 32 mm
View Details
1/2
Specs
Product Type Individual Socket
View Details