Snap-on Industrial Brands Drive Socket TS38394

Description
1.25 INCH OVERALL LENGTH 41229 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 10 MM SOCKET END SIZE 10 SOCKET END SIZE IN MM WILLIAMS[R] BRAND BODY STYLE SHOULDER SOCKET DEPTH 13/32 INCH SOCKET END SIZE IN MM - UOM MM
Datasheet
Description
1.25 INCH OVERALL LENGTH 41229 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 10 MM SOCKET END SIZE 10 SOCKET END SIZE IN MM WILLIAMS[R] BRAND BODY STYLE SHOULDER SOCKET DEPTH 13/32 INCH SOCKET END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - TS38394 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
TS38394
Drive Socket TS38394
1.25 INCH OVERALL LENGTH 41229 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 10 MM SOCKET END SIZE 10 SOCKET END SIZE IN MM WILLIAMS[R] BRAND BODY STYLE SHOULDER SOCKET DEPTH 13/32 INCH SOCKET END SIZE IN MM - UOM MM
  • 1.25 INCH OVERALL LENGTH
  • 41229 INCH OUTSIDE DIAMETER
  • 40976 INCH DRIVE END SIZE
  • 10 MM SOCKET END SIZE
  • 10 SOCKET END SIZE IN MM
  • WILLIAMS[R] BRAND
  • BODY STYLE SHOULDER
  • SOCKET DEPTH 13/32 INCH
  • SOCKET END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number TS38394
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Valve Key Sockets -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Type Hex Bit
View Details
Sockets - 1883010 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Socket Adapters & Sets, Impact Socket Set - 785501-A-A - Makita USA, Inc.
Specs
Product Type Socket Set (With Bits)
Product Features Impact Socket
View Details
Drive Socket - 30814 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 14 mm
View Details