HEX TYPE
1.07 INCH OVERALL LENGTH
1/4 INCH DRIVE END SIZE
0.25 DRIVE END SIZE - FRACTIONAL
5/32 INCH BIT SIZE
0.15625 BIT SIZE - FRACTIONAL
WILLIAMS[R] BRAND
FOR USE WITH MA-5SA HEX BIT SOCKET
Datasheet
Description
HEX TYPE
1.07 INCH OVERALL LENGTH
1/4 INCH DRIVE END SIZE
0.25 DRIVE END SIZE - FRACTIONAL
5/32 INCH BIT SIZE
0.15625 BIT SIZE - FRACTIONAL
WILLIAMS[R] BRAND
FOR USE WITH MA-5SA HEX BIT SOCKET
HEX TYPE
1.07 INCH OVERALL LENGTH
1/4 INCH DRIVE END SIZE
0.25 DRIVE END SIZE - FRACTIONAL
5/32 INCH BIT SIZE
0.15625 BIT SIZE - FRACTIONAL
WILLIAMS[R] BRAND
FOR USE WITH MA-5SA HEX BIT SOCKET