Bahco Wrenches TAH84-PODGER

Description
Bahco TAH84-PODGER Wrench
Request a Quote
Description
Bahco TAH84-PODGER Wrench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 1246081 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
1246081
Wrenches 1246081
Bahco TAH84-PODGER Wrench

Bahco TAH84-PODGER Wrench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 1246081
Product Name Wrenches
Wrench Length 15.94 inch (405 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
SSHW Series 2 1/2 in. Size Single Side Hex Wrench|Master File - SSHW250 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 2.14 lbs (0.9705 kg)
View Details
T-Torkers -  - Lowell Corporation
Lowell Corporation
Specs
Type Torque
Drive Size 0.3125 inch (7.94 mm)
Wrench Length 4 inch (102 mm)
View Details