Snap-on Industrial Brands Drive Socket STM-1227

Description
12-POINT TYPE EXTRUDED/HOT BROACHED HEAT TREATED ALLOY STEEL MATERIAL 1-3/4 INCH OVERALL LENGTH 1-7/16 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE .5 DRIVE END SIZE - DECIMAL 1/2 DRIVE END SIZE - FRACTIONAL 27 MM SOCKET END SIZE 27 SOCKET END SIZE IN MM WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION ANSI B107.5 BODY STYLE STRAIGHT SOCKET DEPTH 3/4 INCH WEIGHT 0.46 LB COATING CHROME/BLACK PHOSPHATED FINISH DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM STM MODEL
Datasheet
Description
12-POINT TYPE EXTRUDED/HOT BROACHED HEAT TREATED ALLOY STEEL MATERIAL 1-3/4 INCH OVERALL LENGTH 1-7/16 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE .5 DRIVE END SIZE - DECIMAL 1/2 DRIVE END SIZE - FRACTIONAL 27 MM SOCKET END SIZE 27 SOCKET END SIZE IN MM WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION ANSI B107.5 BODY STYLE STRAIGHT SOCKET DEPTH 3/4 INCH WEIGHT 0.46 LB COATING CHROME/BLACK PHOSPHATED FINISH DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM STM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - STM-1227 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
STM-1227
Drive Socket STM-1227
12-POINT TYPE EXTRUDED/HOT BROACHED HEAT TREATED ALLOY STEEL MATERIAL 1-3/4 INCH OVERALL LENGTH 1-7/16 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE .5 DRIVE END SIZE - DECIMAL 1/2 DRIVE END SIZE - FRACTIONAL 27 MM SOCKET END SIZE 27 SOCKET END SIZE IN MM WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION ANSI B107.5 BODY STYLE STRAIGHT SOCKET DEPTH 3/4 INCH WEIGHT 0.46 LB COATING CHROME/BLACK PHOSPHATED FINISH DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM STM MODEL
  • 12-POINT TYPE
  • EXTRUDED/HOT BROACHED HEAT TREATED ALLOY STEEL MATERIAL
  • 1-3/4 INCH OVERALL LENGTH
  • 1-7/16 INCH OUTSIDE DIAMETER
  • 1/2 INCH DRIVE END SIZE
  • .5 DRIVE END SIZE - DECIMAL
  • 1/2 DRIVE END SIZE - FRACTIONAL
  • 27 MM SOCKET END SIZE
  • 27 SOCKET END SIZE IN MM
  • WILLIAMS. BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION ANSI B107.5
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 3/4 INCH
  • WEIGHT 0.46 LB
  • COATING CHROME/BLACK PHOSPHATED FINISH
  • DRIVE END SIZE - DECIMAL - UOM IN
  • SOCKET END SIZE IN MM - UOM MM
  • STM MODEL
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number STM-1227
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923795 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Extended Reach Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
Stripped Hex Head Screws/bolts Removal Sockets - SKEK-8-6.35 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 8 mm
View Details
1/2
Specs
Product Type Individual Socket
View Details