Snap-on Industrial Brands Drive Socket ST-834

Description
8-POINT TYPE EXTRUDED/HOT BROACHED HEAT TREATED ALLOY STEEL MATERIAL 1-31/32 INCH OVERALL LENGTH 1-13/16 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE .5 DRIVE END SIZE - DECIMAL 1/2 DRIVE END SIZE - FRACTIONAL 1.0625 SOCKET END SIZE - DECIMAL 1-1/16 SOCKET END SIZE - FRACTIONAL 1-1/16 INCH SOCKET END SIZE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-661E, ANSI B107.1 BODY STYLE STRAIGHT SOCKET DEPTH 7/8 INCH WEIGHT 0.96 LB COATING CHROME/BLACK PHOSPHATED FINISH DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN ST MODEL
Datasheet
Description
8-POINT TYPE EXTRUDED/HOT BROACHED HEAT TREATED ALLOY STEEL MATERIAL 1-31/32 INCH OVERALL LENGTH 1-13/16 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE .5 DRIVE END SIZE - DECIMAL 1/2 DRIVE END SIZE - FRACTIONAL 1.0625 SOCKET END SIZE - DECIMAL 1-1/16 SOCKET END SIZE - FRACTIONAL 1-1/16 INCH SOCKET END SIZE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-661E, ANSI B107.1 BODY STYLE STRAIGHT SOCKET DEPTH 7/8 INCH WEIGHT 0.96 LB COATING CHROME/BLACK PHOSPHATED FINISH DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN ST MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - ST-834 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
ST-834
Drive Socket ST-834
8-POINT TYPE EXTRUDED/HOT BROACHED HEAT TREATED ALLOY STEEL MATERIAL 1-31/32 INCH OVERALL LENGTH 1-13/16 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE .5 DRIVE END SIZE - DECIMAL 1/2 DRIVE END SIZE - FRACTIONAL 1.0625 SOCKET END SIZE - DECIMAL 1-1/16 SOCKET END SIZE - FRACTIONAL 1-1/16 INCH SOCKET END SIZE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-661E, ANSI B107.1 BODY STYLE STRAIGHT SOCKET DEPTH 7/8 INCH WEIGHT 0.96 LB COATING CHROME/BLACK PHOSPHATED FINISH DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN ST MODEL
  • 8-POINT TYPE
  • EXTRUDED/HOT BROACHED HEAT TREATED ALLOY STEEL MATERIAL
  • 1-31/32 INCH OVERALL LENGTH
  • 1-13/16 INCH OUTSIDE DIAMETER
  • 1/2 INCH DRIVE END SIZE
  • .5 DRIVE END SIZE - DECIMAL
  • 1/2 DRIVE END SIZE - FRACTIONAL
  • 1.0625 SOCKET END SIZE - DECIMAL
  • 1-1/16 SOCKET END SIZE - FRACTIONAL
  • 1-1/16 INCH SOCKET END SIZE
  • WILLIAMS. BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-661E, ANSI B107.1
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 7/8 INCH
  • WEIGHT 0.96 LB
  • COATING CHROME/BLACK PHOSPHATED FINISH
  • DRIVE END SIZE - DECIMAL - UOM IN
  • SOCKET END SIZE - DECIMAL - UOM IN
  • ST MODEL
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number ST-834
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Valve Key Sockets -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Type Hex Bit
View Details
Sockets - 1883010 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Hexagon Socket (with Screw Holding Function) - SKCK-8-6.35 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 8 mm
View Details
DRIVE SOCKET - LPHTSOC12118 - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 1.12 inch
View Details