12-POINT TYPE
EXTRUDED/HOT BROACHED HEAT TREATED ALLOY STEEL MATERIAL
1-17/32 INCH OVERALL LENGTH
1 INCH OUTSIDE DIAMETER
1/2 INCH DRIVE END SIZE
.5 DRIVE END SIZE - DECIMAL
1/2 DRIVE END SIZE - FRACTIONAL
.6875 SOCKET END SIZE - DECIMAL
11/16 SOCKET END SIZE - FRACTIONAL
11/16 INCH SOCKET END SIZE
WILLIAMS. BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-661E, ANSI B107.1
BODY STYLE STRAIGHT
SOCKET DEPTH 17/32 INCH
WEIGHT 0.18 LB
COATING CHROME/BLACK PHOSPHATED FINISH
DRIVE END SIZE - DECIMAL - UOM IN
SOCKET END SIZE - DECIMAL - UOM IN
ST MODEL
Snap-on Industrial Brands
Done
Datasheet
Description
12-POINT TYPE
EXTRUDED/HOT BROACHED HEAT TREATED ALLOY STEEL MATERIAL
1-17/32 INCH OVERALL LENGTH
1 INCH OUTSIDE DIAMETER
1/2 INCH DRIVE END SIZE
.5 DRIVE END SIZE - DECIMAL
1/2 DRIVE END SIZE - FRACTIONAL
.6875 SOCKET END SIZE - DECIMAL
11/16 SOCKET END SIZE - FRACTIONAL
11/16 INCH SOCKET END SIZE
WILLIAMS. BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-661E, ANSI B107.1
BODY STYLE STRAIGHT
SOCKET DEPTH 17/32 INCH
WEIGHT 0.18 LB
COATING CHROME/BLACK PHOSPHATED FINISH
DRIVE END SIZE - DECIMAL - UOM IN
SOCKET END SIZE - DECIMAL - UOM IN
ST MODEL
12-POINT TYPE
EXTRUDED/HOT BROACHED HEAT TREATED ALLOY STEEL MATERIAL
1-17/32 INCH OVERALL LENGTH
1 INCH OUTSIDE DIAMETER
1/2 INCH DRIVE END SIZE
.5 DRIVE END SIZE - DECIMAL
1/2 DRIVE END SIZE - FRACTIONAL
.6875 SOCKET END SIZE - DECIMAL
11/16 SOCKET END SIZE - FRACTIONAL
11/16 INCH SOCKET END SIZE
WILLIAMS. BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-661E, ANSI B107.1
BODY STYLE STRAIGHT
SOCKET DEPTH 17/32 INCH
WEIGHT 0.18 LB
COATING CHROME/BLACK PHOSPHATED FINISH
DRIVE END SIZE - DECIMAL - UOM IN
SOCKET END SIZE - DECIMAL - UOM IN
ST MODEL
12-POINT TYPE
EXTRUDED/HOT BROACHED HEAT TREATED ALLOY STEEL MATERIAL
1-17/32 INCH OVERALL LENGTH
1 INCH OUTSIDE DIAMETER
1/2 INCH DRIVE END SIZE
.5 DRIVE END SIZE - DECIMAL
1/2 DRIVE END SIZE - FRACTIONAL
.6875 SOCKET END SIZE - DECIMAL
11/16 SOCKET END SIZE - FRACTIONAL
11/16 INCH SOCKET END SIZE
WILLIAMS. BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-661E, ANSI B107.1