Snap-on Industrial Brands Hammer SHF-16L

Description
SLEDGE TYPE 32 INCH OVERALL LENGTH 16 LB WEIGHT FIBERGLASS HANDLE MATERIAL 16 WEIGHT IN LB STEEL HEAD MATERIAL 2.625 FACE SIZE - FRACTIONAL 2 5/8 INCH FACE SIZE WILLIAMS[R] BRAND WEIGHT IN LB - UOM LB
Datasheet
Description
SLEDGE TYPE 32 INCH OVERALL LENGTH 16 LB WEIGHT FIBERGLASS HANDLE MATERIAL 16 WEIGHT IN LB STEEL HEAD MATERIAL 2.625 FACE SIZE - FRACTIONAL 2 5/8 INCH FACE SIZE WILLIAMS[R] BRAND WEIGHT IN LB - UOM LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hammer SHF-16L
SLEDGE TYPE 32 INCH OVERALL LENGTH 16 LB WEIGHT FIBERGLASS HANDLE MATERIAL 16 WEIGHT IN LB STEEL HEAD MATERIAL 2.625 FACE SIZE - FRACTIONAL 2 5/8 INCH FACE SIZE WILLIAMS[R] BRAND WEIGHT IN LB - UOM LB
  • SLEDGE TYPE
  • 32 INCH OVERALL LENGTH
  • 16 LB WEIGHT
  • FIBERGLASS HANDLE MATERIAL
  • 16 WEIGHT IN LB
  • STEEL HEAD MATERIAL
  • 2.625 FACE SIZE - FRACTIONAL
  • 2 5/8 INCH FACE SIZE
  • WILLIAMS[R] BRAND
  • WEIGHT IN LB - UOM LB
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Hammers and Mallets
Product Number SHF-16L
Product Name Hammer
Unlock Full Specs
to access all available technical data

Similar Products