Description
35-1/16 INCH OVERALL LENGTH
32-11/16 INCH HANDLE LENGTH
9.62 LB WEIGHT
FIRE HARDENED HICKORY HANDLE MATERIAL
9.62 WEIGHT IN LB
1-7/8 INCH DIA FACE SIZE - FRACTIONAL
1-7/8 INCH DIA FACE SIZE
WILLIAMS. BRAND
WEIGHT CLASS 8 LB
APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-H-86C
HARDENED FORGED TEMPERED HAMMER HEAD
HEAD TYPE SLEDGE
WEIGHT IN LB - UOM LB
SH MODEL