Snap-on Industrial Brands Screwdriver SDS-33

Description
SLOTTED TYPE 17 13/16 INCH OVERALL LENGTH 17.8125 OVERALL LENGTH - FRACTIONAL SQUARE SHANK TYPE MINIATURE STYLE 3/8 INCH TIP SIZE WILLIAMS[R] BRAND BLADE MATERIAL POLISHED CHROME ALLOY STEEL HANDLE TYPE COMFORT GRIP BLADE LENGTH 12 INCH
Datasheet
Description
SLOTTED TYPE 17 13/16 INCH OVERALL LENGTH 17.8125 OVERALL LENGTH - FRACTIONAL SQUARE SHANK TYPE MINIATURE STYLE 3/8 INCH TIP SIZE WILLIAMS[R] BRAND BLADE MATERIAL POLISHED CHROME ALLOY STEEL HANDLE TYPE COMFORT GRIP BLADE LENGTH 12 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - SDS-33 - Snap-on Industrial Brands
Kenosha, WI, USA
Screwdriver
SDS-33
Screwdriver SDS-33
SLOTTED TYPE 17 13/16 INCH OVERALL LENGTH 17.8125 OVERALL LENGTH - FRACTIONAL SQUARE SHANK TYPE MINIATURE STYLE 3/8 INCH TIP SIZE WILLIAMS[R] BRAND BLADE MATERIAL POLISHED CHROME ALLOY STEEL HANDLE TYPE COMFORT GRIP BLADE LENGTH 12 INCH
  • SLOTTED TYPE
  • 17 13/16 INCH OVERALL LENGTH
  • 17.8125 OVERALL LENGTH - FRACTIONAL
  • SQUARE SHANK TYPE
  • MINIATURE STYLE
  • 3/8 INCH TIP SIZE
  • WILLIAMS[R] BRAND
  • BLADE MATERIAL POLISHED CHROME ALLOY STEEL
  • HANDLE TYPE COMFORT GRIP
  • BLADE LENGTH 12 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Screwdrivers (hand tool)
Product Number SDS-33
Product Name Screwdriver
Drive Type Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2121 - WAGO
Specs
Drive Type Crosshead; PH1
View Details
2 suppliers
Hex Keys for Inch Screws - SKH-7/64 - NBK America LLC
Specs
Drive Type Hex
Drive Details #6-32
Shaft Material Alloyed Steel(Hardness 50 HRC or higher) Ferrosoferric Oxide Coating
View Details