Snap-on Industrial Brands Screwdriver SDE-46

Description
SLOTTED TYPE 9 11/16 INCH OVERALL LENGTH 9.6875 OVERALL LENGTH - FRACTIONAL ROUND SHANK TYPE MINIATURE STYLE 3/16 INCH TIP SIZE WILLIAMS[R] BRAND BLADE MATERIAL POLISHED CHROME ALLOY STEEL HANDLE TYPE PREMIUM COMFORT GRIP BLADE LENGTH 6 INCH
Datasheet
Description
SLOTTED TYPE 9 11/16 INCH OVERALL LENGTH 9.6875 OVERALL LENGTH - FRACTIONAL ROUND SHANK TYPE MINIATURE STYLE 3/16 INCH TIP SIZE WILLIAMS[R] BRAND BLADE MATERIAL POLISHED CHROME ALLOY STEEL HANDLE TYPE PREMIUM COMFORT GRIP BLADE LENGTH 6 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - SDE-46 - Snap-on Industrial Brands
Kenosha, WI, USA
Screwdriver
SDE-46
Screwdriver SDE-46
SLOTTED TYPE 9 11/16 INCH OVERALL LENGTH 9.6875 OVERALL LENGTH - FRACTIONAL ROUND SHANK TYPE MINIATURE STYLE 3/16 INCH TIP SIZE WILLIAMS[R] BRAND BLADE MATERIAL POLISHED CHROME ALLOY STEEL HANDLE TYPE PREMIUM COMFORT GRIP BLADE LENGTH 6 INCH
  • SLOTTED TYPE
  • 9 11/16 INCH OVERALL LENGTH
  • 9.6875 OVERALL LENGTH - FRACTIONAL
  • ROUND SHANK TYPE
  • MINIATURE STYLE
  • 3/16 INCH TIP SIZE
  • WILLIAMS[R] BRAND
  • BLADE MATERIAL POLISHED CHROME ALLOY STEEL
  • HANDLE TYPE PREMIUM COMFORT GRIP
  • BLADE LENGTH 6 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Screwdrivers (hand tool)
Product Number SDE-46
Product Name Screwdriver
Drive Type Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2132 - WAGO
Specs
Drive Type Crosshead; PZ2
View Details
2 suppliers
Hexalobular Keys - SKX-30 - NBK America LLC
Specs
Drive Type Hex
Shaft Material Alloyed Steel(Hardness 50 HRC or higher) Ferrosoferric Oxide Coating
View Details
Specs
Type Standard Screwdriver
Drive Type Slotted
Drive Size 0.2500 inch (6.35 mm)
View Details