Snap-on Industrial Brands Screwdriver SDE-4

Description
SLOTTED TYPE 7 15/16 INCH OVERALL LENGTH 7.9375 OVERALL LENGTH - FRACTIONAL ROUND SHANK TYPE MINIATURE STYLE 1/4 INCH TIP SIZE WILLIAMS[R] BRAND BLADE MATERIAL POLISHED CHROME ALLOY STEEL HANDLE TYPE PREMIUM COMFORT GRIP BLADE LENGTH 4 INCH
Datasheet
Description
SLOTTED TYPE 7 15/16 INCH OVERALL LENGTH 7.9375 OVERALL LENGTH - FRACTIONAL ROUND SHANK TYPE MINIATURE STYLE 1/4 INCH TIP SIZE WILLIAMS[R] BRAND BLADE MATERIAL POLISHED CHROME ALLOY STEEL HANDLE TYPE PREMIUM COMFORT GRIP BLADE LENGTH 4 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - SDE-4 - Snap-on Industrial Brands
Kenosha, WI, USA
Screwdriver
SDE-4
Screwdriver SDE-4
SLOTTED TYPE 7 15/16 INCH OVERALL LENGTH 7.9375 OVERALL LENGTH - FRACTIONAL ROUND SHANK TYPE MINIATURE STYLE 1/4 INCH TIP SIZE WILLIAMS[R] BRAND BLADE MATERIAL POLISHED CHROME ALLOY STEEL HANDLE TYPE PREMIUM COMFORT GRIP BLADE LENGTH 4 INCH
  • SLOTTED TYPE
  • 7 15/16 INCH OVERALL LENGTH
  • 7.9375 OVERALL LENGTH - FRACTIONAL
  • ROUND SHANK TYPE
  • MINIATURE STYLE
  • 1/4 INCH TIP SIZE
  • WILLIAMS[R] BRAND
  • BLADE MATERIAL POLISHED CHROME ALLOY STEEL
  • HANDLE TYPE PREMIUM COMFORT GRIP
  • BLADE LENGTH 4 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Screwdrivers (hand tool)
Product Number SDE-4
Product Name Screwdriver
Drive Type Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2131 - WAGO
Specs
Drive Type Crosshead; PZ1
View Details
2 suppliers
Hex Keys for Inch Screws - SKH-3/16 - NBK America LLC
Specs
Drive Type Hex
Drive Details 1/4-20・1/4-28
Shaft Material Alloyed Steel(Hardness 50 HRC or higher) Ferrosoferric Oxide Coating
View Details
Specs
Type Standard Screwdriver
Drive Type Crosshead
Drive Size 4 inch (102 mm)
View Details