Description
12-POINT TYPE
EXTRUDED/HOT BROACHED HEAT TREATED ALLOY STEEL MATERIAL
3-1/4 INCH OVERALL LENGTH
15/16 INCH OUTSIDE DIAMETER
1/2 INCH DRIVE END SIZE
.5 DRIVE END SIZE - DECIMAL
1/2 DRIVE END SIZE - FRACTIONAL
.6875 SOCKET END SIZE - DECIMAL
11/16 SOCKET END SIZE - FRACTIONAL
11/16 INCH SOCKET END SIZE
WILLIAMS. BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-661E, ANSI B107.1
BODY STYLE STRAIGHT
SOCKET DEPTH 5/8 INCH
WEIGHT 0.31 LB
COATING CHROME/BLACK PHOSPHATED FINISH
DRIVE END SIZE - DECIMAL - UOM IN
SOCKET END SIZE - DECIMAL - UOM IN
SD MODEL