Description
SLOTTED TYPE
1-9/16 INCH OVERALL LENGTH
1/2 INCH DRIVE END SIZE
.5 DRIVE END SIZE - DECIMAL
1/2 DRIVE END SIZE - FRACTIONAL
#40 BIT SIZE
#40 BIT SIZE - FRACTIONAL
WILLIAMS. BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-B-001222
WEIGHT 0.27 LB
COATING CHROME FINISH
DRIVE END SIZE - DECIMAL - UOM IN