Description
SLOTTED TYPE
1-1/2 INCH OVERALL LENGTH
1/2 INCH DRIVE END SIZE
.5 DRIVE END SIZE - DECIMAL
1/2 DRIVE END SIZE - FRACTIONAL
#30 BIT SIZE
#30 BIT SIZE - FRACTIONAL
WILLIAMS. BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION ANSI B107.1, SAE
WEIGHT 0.17 LB
TWO PIECE DESIGN
COATING CHROME FINISH
DRIVE END SIZE - DECIMAL - UOM IN