Description
HEX TYPE
2-5/32 INCH OVERALL LENGTH
7/8 INCH OUTSIDE DIAMETER
1/2 INCH DRIVE END SIZE
.5 DRIVE END SIZE - DECIMAL
1/2 DRIVE END SIZE - FRACTIONAL
1/4 INCH BIT SIZE
1/4 BIT SIZE - FRACTIONAL
.25 BIT SIZE - DECIMAL
WILLIAMS. BRAND
APPLICABLE STANDARD SAE
WEIGHT 0.22 LB
TWO PIECE DESIGN
BIT SIZE - DECIMAL - UOM IN
COATING BLACK FINISHED BIT, CHROME FINISHED SOCKET
DRIVE END SIZE - DECIMAL - UOM IN