Description
HEX TYPE
6-11/16 INCH OVERALL LENGTH
1-1/16 INCH OUTSIDE DIAMETER
1/2 INCH DRIVE END SIZE
.5 DRIVE END SIZE - DECIMAL
1/2 DRIVE END SIZE - FRACTIONAL
5/8 INCH BIT SIZE
5/8 BIT SIZE - FRACTIONAL
.625 BIT SIZE - DECIMAL
WILLIAMS. BRAND
APPLICABLE STANDARD SAE
WEIGHT 0.82 LB
TWO PIECE DESIGN
BIT SIZE - DECIMAL - UOM IN
COATING BLACK FINISHED BIT, CHROME FINISHED SOCKET
DRIVE END SIZE - DECIMAL - UOM IN