PHILLIPS TYPE
2 1/4 INCH OVERALL LENGTH
29/32 INCH OUTSIDE DIAMETER
1/2 INCH DRIVE END SIZE
0.5 DRIVE END SIZE - FRACTIONAL
#3 BIT SIZE
WILLIAMS[R] BRAND
SOCKET LENGTH 1 1/2 INCH
Snap-on Industrial Brands
Done
Datasheet
Description
PHILLIPS TYPE
2 1/4 INCH OVERALL LENGTH
29/32 INCH OUTSIDE DIAMETER
1/2 INCH DRIVE END SIZE
0.5 DRIVE END SIZE - FRACTIONAL
#3 BIT SIZE
WILLIAMS[R] BRAND
SOCKET LENGTH 1 1/2 INCH
PHILLIPS TYPE
2 1/4 INCH OVERALL LENGTH
29/32 INCH OUTSIDE DIAMETER
1/2 INCH DRIVE END SIZE
0.5 DRIVE END SIZE - FRACTIONAL
#3 BIT SIZE
WILLIAMS[R] BRAND
SOCKET LENGTH 1 1/2 INCH