Snap-on Industrial Brands Plier PL-95C

Description
SOLID JOINT TYPE 5-1/2 INCH OVERALL LENGTH 5-1/2 OVERALL LENGTH - FRACTIONAL 5.5 OVERALL LENGTH - DECIMAL 1-5/32 INCH JAW LENGTH 1.1562 JAW LENGTH - DECIMAL 1-5/32 JAW LENGTH - FRACTIONAL CUTTING APPLICATION CUSHION GRIP HANDLE MATERIAL CHAIN NOSE JAW TYPE WILLIAMS. BRAND TIP WIDTH 3/32 INCH WEIGHT 0.22 LB APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-P-471E CUTTING BLADE LENGTH 3/8 INCH POLISHED FACE DIAMOND SERRATED JAWS JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN PL MODEL
Datasheet
Description
SOLID JOINT TYPE 5-1/2 INCH OVERALL LENGTH 5-1/2 OVERALL LENGTH - FRACTIONAL 5.5 OVERALL LENGTH - DECIMAL 1-5/32 INCH JAW LENGTH 1.1562 JAW LENGTH - DECIMAL 1-5/32 JAW LENGTH - FRACTIONAL CUTTING APPLICATION CUSHION GRIP HANDLE MATERIAL CHAIN NOSE JAW TYPE WILLIAMS. BRAND TIP WIDTH 3/32 INCH WEIGHT 0.22 LB APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-P-471E CUTTING BLADE LENGTH 3/8 INCH POLISHED FACE DIAMOND SERRATED JAWS JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN PL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier PL-95C
SOLID JOINT TYPE 5-1/2 INCH OVERALL LENGTH 5-1/2 OVERALL LENGTH - FRACTIONAL 5.5 OVERALL LENGTH - DECIMAL 1-5/32 INCH JAW LENGTH 1.1562 JAW LENGTH - DECIMAL 1-5/32 JAW LENGTH - FRACTIONAL CUTTING APPLICATION CUSHION GRIP HANDLE MATERIAL CHAIN NOSE JAW TYPE WILLIAMS. BRAND TIP WIDTH 3/32 INCH WEIGHT 0.22 LB APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-P-471E CUTTING BLADE LENGTH 3/8 INCH POLISHED FACE DIAMOND SERRATED JAWS JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN PL MODEL
  • SOLID JOINT TYPE
  • 5-1/2 INCH OVERALL LENGTH
  • 5-1/2 OVERALL LENGTH - FRACTIONAL
  • 5.5 OVERALL LENGTH - DECIMAL
  • 1-5/32 INCH JAW LENGTH
  • 1.1562 JAW LENGTH - DECIMAL
  • 1-5/32 JAW LENGTH - FRACTIONAL
  • CUTTING APPLICATION
  • CUSHION GRIP HANDLE MATERIAL
  • CHAIN NOSE JAW TYPE
  • WILLIAMS. BRAND
  • TIP WIDTH 3/32 INCH
  • WEIGHT 0.22 LB
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-P-471E
  • CUTTING BLADE LENGTH 3/8 INCH
  • POLISHED FACE
  • DIAMOND SERRATED JAWS
  • JAW LENGTH - DECIMAL - UOM IN
  • OVERALL LENGTH - DECIMAL - UOM IN
  • PL MODEL
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Pliers
Product Number PL-95C
Product Name Plier
Type Specialty / Other; SOLID JOINT
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 1253073 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 7.87 inch (200 mm)
Jaw Length 2.91 inch (74 mm)
View Details
Plier - 35-3420 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Type Tongue and Groove
Length 9.5 inch (241 mm)
Material High Carbon Steel
View Details
Crimping Pliers - DWHT70272 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Specialty / Other; Crimping Pliers
Length 9.5 inch (241 mm)
Jaw Length 0.5000 inch (12.7 mm)
View Details