Snap-on Industrial Brands Plier PL-532

Description
CARBON STEEL MATERIAL 6 1/2 INCH OVERALL LENGTH 6.5 OVERALL LENGTH - FRACTIONAL 1 INCH JAW LENGTH INSTALLATION AND REMOVAL OF RETAINING RING APPLICATION 2 31/32 INCH CAPACITY PLASTIC HANDLE MATERIAL WILLIAMS[R] BRAND TIP DIAMETER 0.38 INCH HANDLE STYLE DOUBLE DIPPED
Datasheet
Description
CARBON STEEL MATERIAL 6 1/2 INCH OVERALL LENGTH 6.5 OVERALL LENGTH - FRACTIONAL 1 INCH JAW LENGTH INSTALLATION AND REMOVAL OF RETAINING RING APPLICATION 2 31/32 INCH CAPACITY PLASTIC HANDLE MATERIAL WILLIAMS[R] BRAND TIP DIAMETER 0.38 INCH HANDLE STYLE DOUBLE DIPPED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier PL-532
CARBON STEEL MATERIAL 6 1/2 INCH OVERALL LENGTH 6.5 OVERALL LENGTH - FRACTIONAL 1 INCH JAW LENGTH INSTALLATION AND REMOVAL OF RETAINING RING APPLICATION 2 31/32 INCH CAPACITY PLASTIC HANDLE MATERIAL WILLIAMS[R] BRAND TIP DIAMETER 0.38 INCH HANDLE STYLE DOUBLE DIPPED
  • CARBON STEEL MATERIAL
  • 6 1/2 INCH OVERALL LENGTH
  • 6.5 OVERALL LENGTH - FRACTIONAL
  • 1 INCH JAW LENGTH
  • INSTALLATION AND REMOVAL OF RETAINING RING APPLICATION
  • 2 31/32 INCH CAPACITY
  • PLASTIC HANDLE MATERIAL
  • WILLIAMS[R] BRAND
  • TIP DIAMETER 0.38 INCH
  • HANDLE STYLE DOUBLE DIPPED
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Pliers
Product Number PL-532
Product Name Plier
Length 6.5 inch (165 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 1829798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Round-Nose; Specialty / Other; Round nose pliers
Length 5.12 inch (130 mm)
Jaw Length 0.8661 inch (22 mm)
View Details
Plier - 2521V-160 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Round-Nose
Length 6.25 inch (159 mm)
View Details
Hog Ring Pliers -  - G.L. Huyett
Specs
Type Specialty / Other; Hog Ring Pliers
Features Soft Handles (optional feature)
View Details