Snap-on Industrial Brands Plier PL-527

Description
CARBON STEEL MATERIAL INSTALLATION OF SNAP RING APPLICATION 1 13/32 INCH CAPACITY PLASTIC HANDLE MATERIAL WILLIAMS[R] BRAND HANDLE STYLE DOUBLE DIPPED
Datasheet
Description
CARBON STEEL MATERIAL INSTALLATION OF SNAP RING APPLICATION 1 13/32 INCH CAPACITY PLASTIC HANDLE MATERIAL WILLIAMS[R] BRAND HANDLE STYLE DOUBLE DIPPED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier PL-527
CARBON STEEL MATERIAL INSTALLATION OF SNAP RING APPLICATION 1 13/32 INCH CAPACITY PLASTIC HANDLE MATERIAL WILLIAMS[R] BRAND HANDLE STYLE DOUBLE DIPPED
  • CARBON STEEL MATERIAL
  • INSTALLATION OF SNAP RING APPLICATION
  • 1 13/32 INCH CAPACITY
  • PLASTIC HANDLE MATERIAL
  • WILLIAMS[R] BRAND
  • HANDLE STYLE DOUBLE DIPPED
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Pliers
Product Number PL-527
Product Name Plier
Jaw Capacity 1.41 inch (35.72 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 2286429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 7.44 inch (189 mm)
Jaw Length 2.44 inch (62 mm)
Standards VDE/1000V Approved
View Details
Channellock Code Blue Heavy Duty 8 1/2”Long Nose Pliers - T-53CB-1 - Buckaroos, Inc.
Specs
Type Needle Nose
Length 8.5 inch (216 mm)
View Details