Snap-on Industrial Brands Plier PL-49C

Description
7 1/2 INCH OVERALL LENGTH 7.5 OVERALL LENGTH - FRACTIONAL CUTTING APPLICATION PLASTIC HANDLE MATERIAL DIAGONAL JAW TYPE WILLIAMS[R] BRAND CUTTING BLADE LENGTH 1 1/8 INCH HANDLE STYLE DOUBLE DIPPED
Datasheet
Description
7 1/2 INCH OVERALL LENGTH 7.5 OVERALL LENGTH - FRACTIONAL CUTTING APPLICATION PLASTIC HANDLE MATERIAL DIAGONAL JAW TYPE WILLIAMS[R] BRAND CUTTING BLADE LENGTH 1 1/8 INCH HANDLE STYLE DOUBLE DIPPED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier PL-49C
7 1/2 INCH OVERALL LENGTH 7.5 OVERALL LENGTH - FRACTIONAL CUTTING APPLICATION PLASTIC HANDLE MATERIAL DIAGONAL JAW TYPE WILLIAMS[R] BRAND CUTTING BLADE LENGTH 1 1/8 INCH HANDLE STYLE DOUBLE DIPPED
  • 7 1/2 INCH OVERALL LENGTH
  • 7.5 OVERALL LENGTH - FRACTIONAL
  • CUTTING APPLICATION
  • PLASTIC HANDLE MATERIAL
  • DIAGONAL JAW TYPE
  • WILLIAMS[R] BRAND
  • CUTTING BLADE LENGTH 1 1/8 INCH
  • HANDLE STYLE DOUBLE DIPPED
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Pliers
Product Number PL-49C
Product Name Plier
Length 7.5 inch (190 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plier Sets - 1253095 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 11.81 inch (300 mm)
Standards RoHS Compliant
View Details
Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Channellock Code Blue 9 1/2” Crimping Plier with Cutter - T-53CB-4 - Buckaroos, Inc.
Specs
Type Specialty / Other; Crimping
Length 9.5 inch (241 mm)
View Details
Snap Ring Pliers -  - G.L. Huyett
Specs
Type Specialty / Other; Snap Ring Pliers
Features Soft Handles (optional feature)
View Details