Snap-on Industrial Brands Plier PL-44C

Description
4 INCH OVERALL LENGTH CUTTING APPLICATION PLASTIC HANDLE MATERIAL DIAGONAL JAW TYPE WILLIAMS[R] BRAND CUTTING BLADE LENGTH 17/32 INCH HANDLE STYLE DOUBLE DIPPED
Datasheet
Description
4 INCH OVERALL LENGTH CUTTING APPLICATION PLASTIC HANDLE MATERIAL DIAGONAL JAW TYPE WILLIAMS[R] BRAND CUTTING BLADE LENGTH 17/32 INCH HANDLE STYLE DOUBLE DIPPED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier PL-44C
4 INCH OVERALL LENGTH CUTTING APPLICATION PLASTIC HANDLE MATERIAL DIAGONAL JAW TYPE WILLIAMS[R] BRAND CUTTING BLADE LENGTH 17/32 INCH HANDLE STYLE DOUBLE DIPPED
  • 4 INCH OVERALL LENGTH
  • CUTTING APPLICATION
  • PLASTIC HANDLE MATERIAL
  • DIAGONAL JAW TYPE
  • WILLIAMS[R] BRAND
  • CUTTING BLADE LENGTH 17/32 INCH
  • HANDLE STYLE DOUBLE DIPPED
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Pliers
Product Number PL-44C
Product Name Plier
Length 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 161164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Combination; Specialty / Other; Combination pliers
Length 7.87 inch (200 mm)
Jaw Capacity 0.1181 inch (3 mm)
View Details
Plier - 527V-200 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Length 8 inch (203 mm)
Jaw Length 0.2500 inch (6.35 mm)
Jaw Capacity 0.0394 to 0.0630 inch (1 to 1.6 mm)
View Details
Snap Ring Pliers -  - G.L. Huyett
Specs
Type Specialty / Other; Snap Ring Pliers
Features Soft Handles (optional feature)
View Details