Snap-on Industrial Brands Plier PL-40CS

Description
SPRING LOADED TYPE 5 INCH OVERALL LENGTH 5 OVERALL LENGTH - FRACTIONAL 5 OVERALL LENGTH - DECIMAL CUTTING APPLICATION CUSHION GRIP HANDLE MATERIAL DIAGONAL JAW TYPE WILLIAMS. BRAND WEIGHT 0.22 LB APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-P-468A POLISHED FACE OVERALL LENGTH - DECIMAL - UOM IN PL MODEL
Datasheet
Description
SPRING LOADED TYPE 5 INCH OVERALL LENGTH 5 OVERALL LENGTH - FRACTIONAL 5 OVERALL LENGTH - DECIMAL CUTTING APPLICATION CUSHION GRIP HANDLE MATERIAL DIAGONAL JAW TYPE WILLIAMS. BRAND WEIGHT 0.22 LB APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-P-468A POLISHED FACE OVERALL LENGTH - DECIMAL - UOM IN PL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier PL-40CS
SPRING LOADED TYPE 5 INCH OVERALL LENGTH 5 OVERALL LENGTH - FRACTIONAL 5 OVERALL LENGTH - DECIMAL CUTTING APPLICATION CUSHION GRIP HANDLE MATERIAL DIAGONAL JAW TYPE WILLIAMS. BRAND WEIGHT 0.22 LB APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-P-468A POLISHED FACE OVERALL LENGTH - DECIMAL - UOM IN PL MODEL
  • SPRING LOADED TYPE
  • 5 INCH OVERALL LENGTH
  • 5 OVERALL LENGTH - FRACTIONAL
  • 5 OVERALL LENGTH - DECIMAL
  • CUTTING APPLICATION
  • CUSHION GRIP HANDLE MATERIAL
  • DIAGONAL JAW TYPE
  • WILLIAMS. BRAND
  • WEIGHT 0.22 LB
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-P-468A
  • POLISHED FACE
  • OVERALL LENGTH - DECIMAL - UOM IN
  • PL MODEL
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Pliers
Product Number PL-40CS
Product Name Plier
Type Specialty / Other; SPRING LOADED
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 2380760 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.06 inch (154 mm)
Standards RoHS Compliant
View Details
Pliers for Uncoupling Rectangular Connectors - CPES - Mencom Corporation
Specs
Type Specialty / Other; Uncoupling Plier
View Details
6670 - Plastic side-cutter - 66706120 - Stahlwille North America
Specs
Length 4.72 inch (120 mm)
Weight 1.98 oz (0.5493 N)
View Details