Snap-on Industrial Brands Plier PL-1524C

Description
GROOVE JOINT TYPE 16 INCH OVERALL LENGTH 16 OVERALL LENGTH - FRACTIONAL 16 OVERALL LENGTH - DECIMAL 1-25/32 INCH JAW LENGTH 1.7812 JAW LENGTH - DECIMAL 1-25/32 JAW LENGTH - FRACTIONAL UTILITY APPLICATION CUSHION GRIP HANDLE MATERIAL WILLIAMS. BRAND TIP WIDTH 1/2 INCH WEIGHT 2.72 LB APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-P-471E POLISHED HEAD SERRATED JAWS JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN PL MODEL
Datasheet
Description
GROOVE JOINT TYPE 16 INCH OVERALL LENGTH 16 OVERALL LENGTH - FRACTIONAL 16 OVERALL LENGTH - DECIMAL 1-25/32 INCH JAW LENGTH 1.7812 JAW LENGTH - DECIMAL 1-25/32 JAW LENGTH - FRACTIONAL UTILITY APPLICATION CUSHION GRIP HANDLE MATERIAL WILLIAMS. BRAND TIP WIDTH 1/2 INCH WEIGHT 2.72 LB APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-P-471E POLISHED HEAD SERRATED JAWS JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN PL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GROOVE JOINT TYPE 16 INCH OVERALL LENGTH 16 OVERALL LENGTH - FRACTIONAL 16 OVERALL LENGTH - DECIMAL 1-25/32 INCH JAW LENGTH 1.7812 JAW LENGTH - DECIMAL 1-25/32 JAW LENGTH - FRACTIONAL UTILITY APPLICATION CUSHION GRIP HANDLE MATERIAL WILLIAMS. BRAND TIP WIDTH 1/2 INCH WEIGHT 2.72 LB APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-P-471E POLISHED HEAD SERRATED JAWS JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN PL MODEL
  • GROOVE JOINT TYPE
  • 16 INCH OVERALL LENGTH
  • 16 OVERALL LENGTH - FRACTIONAL
  • 16 OVERALL LENGTH - DECIMAL
  • 1-25/32 INCH JAW LENGTH
  • 1.7812 JAW LENGTH - DECIMAL
  • 1-25/32 JAW LENGTH - FRACTIONAL
  • UTILITY APPLICATION
  • CUSHION GRIP HANDLE MATERIAL
  • WILLIAMS. BRAND
  • TIP WIDTH 1/2 INCH
  • WEIGHT 2.72 LB
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-P-471E
  • POLISHED HEAD
  • SERRATED JAWS
  • JAW LENGTH - DECIMAL - UOM IN
  • OVERALL LENGTH - DECIMAL - UOM IN
  • PL MODEL
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Pliers
Product Number PL-1524C
Product Name Plier
Type Specialty / Other; GROOVE JOINT
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 1923656 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Locking; Specialty / Other; Locking pliers
Length 9.45 inch (240 mm)
View Details
Snap Ring Pliers -  - G.L. Huyett
Specs
Type Specialty / Other; Snap Ring Pliers
Features Soft Handles (optional feature)
View Details
Automotive Push Pin Pliers -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Type Specialty / Other; Push Pin
Length 9 to 9.75 inch (229 to 248 mm)
Weight 7.2 oz (2 N)
View Details