Description
PHILLIPS TYPE
1-1/4 INCH OVERALL LENGTH
1/4 INCH DRIVE END SIZE
.25 DRIVE END SIZE - DECIMAL
1/4 DRIVE END SIZE - FRACTIONAL
HEX DRIVE END SHAPE
#4 BIT SIZE
#4 BIT SIZE - FRACTIONAL
WILLIAMS. BRAND
DRIVE END SIZE - DECIMAL - UOM IN
P MODEL