Bahco Wrenches NSB001-300

Description
NON-SPARKING ADJUSTABLE CU-BE 300MM
Request a Quote
Description
NON-SPARKING ADJUSTABLE CU-BE 300MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 1249795 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
1249795
Wrenches 1249795
NON-SPARKING ADJUSTABLE CU-BE 300MM

NON-SPARKING ADJUSTABLE CU-BE 300MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 1249795
Product Name Wrenches
Wrench Length 11.81 inch (300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
HEXAGONAL WRENCH, FOR #8 CAP SCREW . - A 4T15-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1406 inch (3.57 mm)
View Details