Non-sparking sledge hammer with fibreglass handle. Suitable for industrial applications, the sledgehammer can evenly distribute force over a wide area.
Sledge hammer with fibreglass two-component handle. Material: Aluminium Bronze. Non-sparking. Fulfilling product standard UNE 16590
Weight = 2.5kg
Handle Material = Fibreglass
Handle Length = 648mm
Head Material = Aluminium, Bronze
RS Components, Ltd. | |
---|---|
Product Category | Hammers and Mallets |
Product Number | 1248297 |