Description
COATING BLACK OXIDE FINISH
DRIVE STYLE HEX
KEY SIZES 1.5 MM, 2 MM, 2.5 MM, 3 MM, 4 MM, 5 MM, 6 MM
NUMBER OF PIECES 7
SET CONTENTS (7) METRIC SET
TYPE DOUBLE FOLD-UP
WILLIAMS. BRAND
PACKAGING STEEL CASE
KEY LENGTH 1-3/8 TO 2-1/2 INCH
WEIGHT 0.28 LB