6-POINT TYPE
13 PIECE(S)
3/8 INCH DRIVE SIZE
WILLIAMS. BRAND
SOCKET SIZE 7 MM, 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM
WEIGHT 1.64 LB
INCLUDES RAIL AND CLIPS
SET CONTENTS (13) 3/8 INCH DRIVE SOCKETS
Snap-on Industrial Brands
Done
Datasheet
Description
6-POINT TYPE
13 PIECE(S)
3/8 INCH DRIVE SIZE
WILLIAMS. BRAND
SOCKET SIZE 7 MM, 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM
WEIGHT 1.64 LB
INCLUDES RAIL AND CLIPS
SET CONTENTS (13) 3/8 INCH DRIVE SOCKETS
6-POINT TYPE
13 PIECE(S)
3/8 INCH DRIVE SIZE
WILLIAMS. BRAND
SOCKET SIZE 7 MM, 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM
WEIGHT 1.64 LB
INCLUDES RAIL AND CLIPS
SET CONTENTS (13) 3/8 INCH DRIVE SOCKETS
6-POINT TYPE
13 PIECE(S)
3/8 INCH DRIVE SIZE
WILLIAMS. BRAND
SOCKET SIZE 7 MM, 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM