MFE-6 -- SOCKET WRENCH EXTENSION
Snap-on Industrial Brands
Socket Wrench Extension
MFE-6
Description
DRIVE TYPE SQUARE
OVERALL LENGTH 6 INCH
OVERALL LENGTH - DECIMAL 6
OVERALL LENGTH - DECIMAL - UOM IN
OVERALL LENGTH - FRACTIONAL 6
SIZE 1/4 INCH
SIZE - DECIMAL .25
SIZE - DECIMAL - UOM IN
SIZE - FRACTIONAL 1/4
TYPE FLEX
WILLIAMS. BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-641E, ANSI B107.10M
WEIGHT 0.09 LB
APPLICATION LOW TORQUE
-
Snap-on Industrial Brands
Datasheet
Description
DRIVE TYPE SQUARE
OVERALL LENGTH 6 INCH
OVERALL LENGTH - DECIMAL 6
OVERALL LENGTH - DECIMAL - UOM IN
OVERALL LENGTH - FRACTIONAL 6
SIZE 1/4 INCH
SIZE - DECIMAL .25
SIZE - DECIMAL - UOM IN
SIZE - FRACTIONAL 1/4
TYPE FLEX
WILLIAMS. BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-641E, ANSI B107.10M
WEIGHT 0.09 LB
APPLICATION LOW TORQUE
Datasheet
Suppliers
Socket Wrench Extension
MFE-6
DRIVE TYPE SQUARE
OVERALL LENGTH 6 INCH
OVERALL LENGTH - DECIMAL 6
OVERALL LENGTH - DECIMAL - UOM IN
OVERALL LENGTH - FRACTIONAL 6
SIZE 1/4 INCH
SIZE - DECIMAL .25
SIZE - DECIMAL - UOM IN
SIZE - FRACTIONAL 1/4
TYPE FLEX
WILLIAMS. BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-641E, ANSI B107.10M
WEIGHT 0.09 LB
APPLICATION LOW TORQUE
- DRIVE TYPE SQUARE
- OVERALL LENGTH 6 INCH
- OVERALL LENGTH - DECIMAL 6
- OVERALL LENGTH - DECIMAL - UOM IN
- OVERALL LENGTH - FRACTIONAL 6
- SIZE 1/4 INCH
- SIZE - DECIMAL .25
- SIZE - DECIMAL - UOM IN
- SIZE - FRACTIONAL 1/4
- TYPE FLEX
- WILLIAMS. BRAND
- APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-641E, ANSI B107.10M
- WEIGHT 0.09 LB
- APPLICATION LOW TORQUE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Uncategorized Products |
|
Product Number
|
MFE-6 |
|
Product Name
|
Socket Wrench Extension |
Unlock Full Specs
to access all available technical data