BALL HEX TYPE
1 1/2 INCH OVERALL LENGTH
15/32 INCH OUTSIDE DIAMETER
1/4 INCH DRIVE END SIZE
0.25 DRIVE END SIZE - FRACTIONAL
7/32 INCH BIT SIZE
0.21875 BIT SIZE - FRACTIONAL
WILLIAMS[R] BRAND
SOCKET LENGTH 7/8 INCH
Snap-on Industrial Brands
Done
Datasheet
Description
BALL HEX TYPE
1 1/2 INCH OVERALL LENGTH
15/32 INCH OUTSIDE DIAMETER
1/4 INCH DRIVE END SIZE
0.25 DRIVE END SIZE - FRACTIONAL
7/32 INCH BIT SIZE
0.21875 BIT SIZE - FRACTIONAL
WILLIAMS[R] BRAND
SOCKET LENGTH 7/8 INCH
BALL HEX TYPE
1 1/2 INCH OVERALL LENGTH
15/32 INCH OUTSIDE DIAMETER
1/4 INCH DRIVE END SIZE
0.25 DRIVE END SIZE - FRACTIONAL
7/32 INCH BIT SIZE
0.21875 BIT SIZE - FRACTIONAL
WILLIAMS[R] BRAND
SOCKET LENGTH 7/8 INCH