Snap-on Industrial Brands Drive Socket M-620

Description
6-POINT TYPE EXTRUDED/HOT BROACHED HEAT TREATED ALLOY STEEL MATERIAL 31/32 INCH OVERALL LENGTH 27/32 INCH OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL .625 SOCKET END SIZE - DECIMAL 5/8 SOCKET END SIZE - FRACTIONAL 5/8 INCH SOCKET END SIZE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-641E, ANSI B107.1 BODY STYLE STRAIGHT SOCKET DEPTH 13/32 INCH WEIGHT 0.09 LB COATING CHROME/BLACK PHOSPHATED FINISH DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN M MODEL
Datasheet
Description
6-POINT TYPE EXTRUDED/HOT BROACHED HEAT TREATED ALLOY STEEL MATERIAL 31/32 INCH OVERALL LENGTH 27/32 INCH OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL .625 SOCKET END SIZE - DECIMAL 5/8 SOCKET END SIZE - FRACTIONAL 5/8 INCH SOCKET END SIZE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-641E, ANSI B107.1 BODY STYLE STRAIGHT SOCKET DEPTH 13/32 INCH WEIGHT 0.09 LB COATING CHROME/BLACK PHOSPHATED FINISH DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN M MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - M-620 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
M-620
Drive Socket M-620
6-POINT TYPE EXTRUDED/HOT BROACHED HEAT TREATED ALLOY STEEL MATERIAL 31/32 INCH OVERALL LENGTH 27/32 INCH OUTSIDE DIAMETER 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL .625 SOCKET END SIZE - DECIMAL 5/8 SOCKET END SIZE - FRACTIONAL 5/8 INCH SOCKET END SIZE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-641E, ANSI B107.1 BODY STYLE STRAIGHT SOCKET DEPTH 13/32 INCH WEIGHT 0.09 LB COATING CHROME/BLACK PHOSPHATED FINISH DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN M MODEL
  • 6-POINT TYPE
  • EXTRUDED/HOT BROACHED HEAT TREATED ALLOY STEEL MATERIAL
  • 31/32 INCH OVERALL LENGTH
  • 27/32 INCH OUTSIDE DIAMETER
  • 1/4 INCH DRIVE END SIZE
  • .25 DRIVE END SIZE - DECIMAL
  • 1/4 DRIVE END SIZE - FRACTIONAL
  • .625 SOCKET END SIZE - DECIMAL
  • 5/8 SOCKET END SIZE - FRACTIONAL
  • 5/8 INCH SOCKET END SIZE
  • WILLIAMS. BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-641E, ANSI B107.1
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 13/32 INCH
  • WEIGHT 0.09 LB
  • COATING CHROME/BLACK PHOSPHATED FINISH
  • DRIVE END SIZE - DECIMAL - UOM IN
  • SOCKET END SIZE - DECIMAL - UOM IN
  • M MODEL
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number M-620
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923801 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
Product Features Torx®; Torx
TORX® Socket Size T30
View Details
Double Shot Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 3
View Details
Hexagon Socket (with Screw Holding Function) - SKCK-8-6.35 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 8 mm
View Details
1/2
Specs
Product Type Individual Socket
View Details