M-124 -- SOCKET WRENCH EXTENSION
Snap-on Industrial Brands
Socket Wrench Extension
M-124
Description
DRIVE TYPE SQUARE
FINISH CHROME FINISH
MATERIAL ALLOY STEEL
OVERALL LENGTH 24 INCH
OVERALL LENGTH - DECIMAL 24
OVERALL LENGTH - DECIMAL - UOM IN
OVERALL LENGTH - FRACTIONAL 24
SIZE 1/4 INCH
SIZE - DECIMAL .25
SIZE - DECIMAL - UOM IN
SIZE - FRACTIONAL 1/4
WILLIAMS. BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-641E, ANSI B107.10M
WEIGHT 0.73 LB
INCLUDES BALL AND SPRING HOLDING MECHANISM
-
Snap-on Industrial Brands
Datasheet
Description
DRIVE TYPE SQUARE
FINISH CHROME FINISH
MATERIAL ALLOY STEEL
OVERALL LENGTH 24 INCH
OVERALL LENGTH - DECIMAL 24
OVERALL LENGTH - DECIMAL - UOM IN
OVERALL LENGTH - FRACTIONAL 24
SIZE 1/4 INCH
SIZE - DECIMAL .25
SIZE - DECIMAL - UOM IN
SIZE - FRACTIONAL 1/4
WILLIAMS. BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-641E, ANSI B107.10M
WEIGHT 0.73 LB
INCLUDES BALL AND SPRING HOLDING MECHANISM
Datasheet
Suppliers
Socket Wrench Extension
M-124
DRIVE TYPE SQUARE
FINISH CHROME FINISH
MATERIAL ALLOY STEEL
OVERALL LENGTH 24 INCH
OVERALL LENGTH - DECIMAL 24
OVERALL LENGTH - DECIMAL - UOM IN
OVERALL LENGTH - FRACTIONAL 24
SIZE 1/4 INCH
SIZE - DECIMAL .25
SIZE - DECIMAL - UOM IN
SIZE - FRACTIONAL 1/4
WILLIAMS. BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-641E, ANSI B107.10M
WEIGHT 0.73 LB
INCLUDES BALL AND SPRING HOLDING MECHANISM
- DRIVE TYPE SQUARE
- FINISH CHROME FINISH
- MATERIAL ALLOY STEEL
- OVERALL LENGTH 24 INCH
- OVERALL LENGTH - DECIMAL 24
- OVERALL LENGTH - DECIMAL - UOM IN
- OVERALL LENGTH - FRACTIONAL 24
- SIZE 1/4 INCH
- SIZE - DECIMAL .25
- SIZE - DECIMAL - UOM IN
- SIZE - FRACTIONAL 1/4
- WILLIAMS. BRAND
- APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-641E, ANSI B107.10M
- WEIGHT 0.73 LB
- INCLUDES BALL AND SPRING HOLDING MECHANISM
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Uncategorized Products |
|
Product Number
|
M-124 |
|
Product Name
|
Socket Wrench Extension |
Unlock Full Specs
to access all available technical data