Description
12-3/4 INCH OVERALL LENGTH
11 INCH HANDLE LENGTH
24 OZ WEIGHT
URETHANE HANDLE MATERIAL
1.5 WEIGHT IN LB
URETHANE HEAD MATERIAL
1-3/4 FACE SIZE - FRACTIONAL
1.75 FACE SIZE - DECIMAL
1-3/4 INCH DIA FACE SIZE
WILLIAMS. BRAND
ERGONOMIC DESIGN
HEAD LENGTH 3-3/4 INCH
HAMMER COLOR HI VIS YELLOW
FACE SIZE - DECIMAL - UOM IN
WEIGHT IN LB - UOM LB