12 INCH OVERALL LENGTH
10-3/8 INCH HANDLE LENGTH
2.02 LB WEIGHT
2.02 WEIGHT IN LB
BRASS HEAD MATERIAL
1 FACE SIZE - FRACTIONAL
1 FACE SIZE - DECIMAL
1 INCH DIA FACE SIZE
WILLIAMS. BRAND
WEIGHT CLASS 1-1/2 LB
WITH CUSHION GRIP
FACE SIZE - DECIMAL - UOM IN
WEIGHT IN LB - UOM LB
HSB MODEL
12 INCH OVERALL LENGTH
10-3/8 INCH HANDLE LENGTH
2.02 LB WEIGHT
2.02 WEIGHT IN LB
BRASS HEAD MATERIAL
1 FACE SIZE - FRACTIONAL
1 FACE SIZE - DECIMAL
1 INCH DIA FACE SIZE
WILLIAMS. BRAND
WEIGHT CLASS 1-1/2 LB
WITH CUSHION GRIP
FACE SIZE - DECIMAL - UOM IN
WEIGHT IN LB - UOM LB
HSB MODEL