6-POINT TYPE
EXTRUDED/HOT BROACHED HEAT TREATED ALLOY STEEL MATERIAL
3-1/2 INCH OVERALL LENGTH
1-7/8 INCH OUTSIDE DIAMETER
3/4 INCH DRIVE END SIZE
.75 DRIVE END SIZE - DECIMAL
3/4 DRIVE END SIZE - FRACTIONAL
1.3125 SOCKET END SIZE - DECIMAL
1-5/16 SOCKET END SIZE - FRACTIONAL
1-5/16 INCH SOCKET END SIZE
WILLIAMS. BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION ANSI B107.1
BODY STYLE STRAIGHT
SOCKET DEPTH 1-1/16 INCH
WEIGHT 0.17 LB
FOUR SIDED DETENT IN DRIVE END
COATING CHROME/BLACK PHOSPHATED FINISH
DRIVE END SIZE - DECIMAL - UOM IN
SOCKET END SIZE - DECIMAL - UOM IN
HD MODEL
Snap-on Industrial Brands
Done
Datasheet
Description
6-POINT TYPE
EXTRUDED/HOT BROACHED HEAT TREATED ALLOY STEEL MATERIAL
3-1/2 INCH OVERALL LENGTH
1-7/8 INCH OUTSIDE DIAMETER
3/4 INCH DRIVE END SIZE
.75 DRIVE END SIZE - DECIMAL
3/4 DRIVE END SIZE - FRACTIONAL
1.3125 SOCKET END SIZE - DECIMAL
1-5/16 SOCKET END SIZE - FRACTIONAL
1-5/16 INCH SOCKET END SIZE
WILLIAMS. BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION ANSI B107.1
BODY STYLE STRAIGHT
SOCKET DEPTH 1-1/16 INCH
WEIGHT 0.17 LB
FOUR SIDED DETENT IN DRIVE END
COATING CHROME/BLACK PHOSPHATED FINISH
DRIVE END SIZE - DECIMAL - UOM IN
SOCKET END SIZE - DECIMAL - UOM IN
HD MODEL
6-POINT TYPE
EXTRUDED/HOT BROACHED HEAT TREATED ALLOY STEEL MATERIAL
3-1/2 INCH OVERALL LENGTH
1-7/8 INCH OUTSIDE DIAMETER
3/4 INCH DRIVE END SIZE
.75 DRIVE END SIZE - DECIMAL
3/4 DRIVE END SIZE - FRACTIONAL
1.3125 SOCKET END SIZE - DECIMAL
1-5/16 SOCKET END SIZE - FRACTIONAL
1-5/16 INCH SOCKET END SIZE
WILLIAMS. BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION ANSI B107.1
BODY STYLE STRAIGHT
SOCKET DEPTH 1-1/16 INCH
WEIGHT 0.17 LB
FOUR SIDED DETENT IN DRIVE END
COATING CHROME/BLACK PHOSPHATED FINISH
DRIVE END SIZE - DECIMAL - UOM IN
SOCKET END SIZE - DECIMAL - UOM IN
HD MODEL
6-POINT TYPE
EXTRUDED/HOT BROACHED HEAT TREATED ALLOY STEEL MATERIAL
3-1/2 INCH OVERALL LENGTH
1-7/8 INCH OUTSIDE DIAMETER
3/4 INCH DRIVE END SIZE
.75 DRIVE END SIZE - DECIMAL
3/4 DRIVE END SIZE - FRACTIONAL
1.3125 SOCKET END SIZE - DECIMAL
1-5/16 SOCKET END SIZE - FRACTIONAL
1-5/16 INCH SOCKET END SIZE
WILLIAMS. BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION ANSI B107.1