Description
CHISELING, METAL WORKING, PUNCHING TYPE
15-3/8 INCH OVERALL LENGTH
13-3/16 INCH HANDLE LENGTH
2.82 LB WEIGHT
CLEAR LACQUERED WHITE HICKORY HANDLE MATERIAL
2.82 WEIGHT IN LB
DROP FORGED HEAT TREATED STEEL HEAD MATERIAL
1-3/8 INCH DIA FACE SIZE - FRACTIONAL
1-3/8 INCH DIA FACE SIZE
WILLIAMS[R] BRAND
WEIGHT CLASS 2-1/2 LB
APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-H-86C
HEAD TYPE BALL PEIN
WEIGHT IN LB - UOM LB
HBP MODEL