Snap-on Industrial Brands Hand File FM10

Description
STRAIGHT TYPE 10 INCH BLADE LENGTH 0.906 INCH BLADE WIDTH 10 BLADE LENGTH - DECIMAL 10 BLADE LENGTH - FRACTIONAL FLAT SHAPE WOODWORKING, METAL WORKING APPLICATION POLYPROPYLENE CORE WITH THERMOPLASTIC ELASTOMER COVER HANDLE MATERIAL 0.21 INCH BLADE THICKNESS MILL-CURVED CUT TYPE SANDVIK. BRAND FOR FINISHING CUT MATERIAL ALUMINUM, LEAD, PLASTIC, STEEL, WOOD TEETH PER INCH 9, 13 WEIGHT 9.5 OZ PAINTED BLADE BLADE LENGTH - DECIMAL - UOM IN
Datasheet
Description
STRAIGHT TYPE 10 INCH BLADE LENGTH 0.906 INCH BLADE WIDTH 10 BLADE LENGTH - DECIMAL 10 BLADE LENGTH - FRACTIONAL FLAT SHAPE WOODWORKING, METAL WORKING APPLICATION POLYPROPYLENE CORE WITH THERMOPLASTIC ELASTOMER COVER HANDLE MATERIAL 0.21 INCH BLADE THICKNESS MILL-CURVED CUT TYPE SANDVIK. BRAND FOR FINISHING CUT MATERIAL ALUMINUM, LEAD, PLASTIC, STEEL, WOOD TEETH PER INCH 9, 13 WEIGHT 9.5 OZ PAINTED BLADE BLADE LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand File - FM10 - Snap-on Industrial Brands
Kenosha, WI, USA
Hand File
FM10
Hand File FM10
STRAIGHT TYPE 10 INCH BLADE LENGTH 0.906 INCH BLADE WIDTH 10 BLADE LENGTH - DECIMAL 10 BLADE LENGTH - FRACTIONAL FLAT SHAPE WOODWORKING, METAL WORKING APPLICATION POLYPROPYLENE CORE WITH THERMOPLASTIC ELASTOMER COVER HANDLE MATERIAL 0.21 INCH BLADE THICKNESS MILL-CURVED CUT TYPE SANDVIK. BRAND FOR FINISHING CUT MATERIAL ALUMINUM, LEAD, PLASTIC, STEEL, WOOD TEETH PER INCH 9, 13 WEIGHT 9.5 OZ PAINTED BLADE BLADE LENGTH - DECIMAL - UOM IN
  • STRAIGHT TYPE
  • 10 INCH BLADE LENGTH
  • 0.906 INCH BLADE WIDTH
  • 10 BLADE LENGTH - DECIMAL
  • 10 BLADE LENGTH - FRACTIONAL
  • FLAT SHAPE
  • WOODWORKING, METAL WORKING APPLICATION
  • POLYPROPYLENE CORE WITH THERMOPLASTIC ELASTOMER COVER HANDLE MATERIAL
  • 0.21 INCH BLADE THICKNESS
  • MILL-CURVED CUT TYPE
  • SANDVIK. BRAND
  • FOR FINISHING
  • CUT MATERIAL ALUMINUM, LEAD, PLASTIC, STEEL, WOOD
  • TEETH PER INCH 9, 13
  • WEIGHT 9.5 OZ
  • PAINTED BLADE
  • BLADE LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Metal Files, Rasps, and Rifflers
Product Number FM10
Product Name Hand File
Shape / Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Files - 1611501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Type Round; Round
Cut Style / Teeth Type Rasp-cut; Bastard, rasp cut
Pattern & Cut American - Bastard
View Details
Finishing/Polishing Equipment - Silversmiths' Rifflers - DME Company
Specs
Shape / Type Flat; Half Round; Round; Three Square (Triangular); Square; Crossing / Oval; Knife; Riffler
Pattern & Cut Swiss - 0 (optional feature); Swiss - 2 (optional feature)
Length 7 inch (178 mm)
View Details
 - Taper Slim - Warrensville File & Knife, Inc.
Warrensville File & Knife, Inc.
View Details
Hand File - 1-230-08-3-0 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Shape / Type Round
Cut Style / Teeth Type Double Cut (Cross Cut)
Pattern & Cut American - Smooth Cut
View Details