Snap-on Industrial Brands Drive Socket BM-619

Description
6-POINT TYPE EXTRUDED/HOT BROACHED HEAT TREATED ALLOY STEEL MATERIAL 1-3/16 INCH OVERALL LENGTH 1 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE .375 DRIVE END SIZE - DECIMAL 3/8 DRIVE END SIZE - FRACTIONAL 19 MM SOCKET END SIZE 19 SOCKET END SIZE IN MM WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION ANSI B107.5 BODY STYLE STRAIGHT SOCKET DEPTH 1/2 INCH WEIGHT 0.14 LB COATING CHROME/BLACK PHOSPHATED FINISH DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM BM MODEL
Datasheet
Description
6-POINT TYPE EXTRUDED/HOT BROACHED HEAT TREATED ALLOY STEEL MATERIAL 1-3/16 INCH OVERALL LENGTH 1 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE .375 DRIVE END SIZE - DECIMAL 3/8 DRIVE END SIZE - FRACTIONAL 19 MM SOCKET END SIZE 19 SOCKET END SIZE IN MM WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION ANSI B107.5 BODY STYLE STRAIGHT SOCKET DEPTH 1/2 INCH WEIGHT 0.14 LB COATING CHROME/BLACK PHOSPHATED FINISH DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM BM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - BM-619 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
BM-619
Drive Socket BM-619
6-POINT TYPE EXTRUDED/HOT BROACHED HEAT TREATED ALLOY STEEL MATERIAL 1-3/16 INCH OVERALL LENGTH 1 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE .375 DRIVE END SIZE - DECIMAL 3/8 DRIVE END SIZE - FRACTIONAL 19 MM SOCKET END SIZE 19 SOCKET END SIZE IN MM WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION ANSI B107.5 BODY STYLE STRAIGHT SOCKET DEPTH 1/2 INCH WEIGHT 0.14 LB COATING CHROME/BLACK PHOSPHATED FINISH DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM BM MODEL
  • 6-POINT TYPE
  • EXTRUDED/HOT BROACHED HEAT TREATED ALLOY STEEL MATERIAL
  • 1-3/16 INCH OVERALL LENGTH
  • 1 INCH OUTSIDE DIAMETER
  • 3/8 INCH DRIVE END SIZE
  • .375 DRIVE END SIZE - DECIMAL
  • 3/8 DRIVE END SIZE - FRACTIONAL
  • 19 MM SOCKET END SIZE
  • 19 SOCKET END SIZE IN MM
  • WILLIAMS. BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION ANSI B107.5
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 1/2 INCH
  • WEIGHT 0.14 LB
  • COATING CHROME/BLACK PHOSPHATED FINISH
  • DRIVE END SIZE - DECIMAL - UOM IN
  • SOCKET END SIZE IN MM - UOM MM
  • BM MODEL
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number BM-619
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data