6-POINT TYPE
EXTRUDED/HOT BROACHED HEAT TREATED ALLOY STEEL MATERIAL
31/32 INCH OVERALL LENGTH
23/32 INCH OUTSIDE DIAMETER
3/8 INCH DRIVE END SIZE
.375 DRIVE END SIZE - DECIMAL
3/8 DRIVE END SIZE - FRACTIONAL
13 MM SOCKET END SIZE
13 SOCKET END SIZE IN MM
WILLIAMS. BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION ANSI B107.5
BODY STYLE STRAIGHT
SOCKET DEPTH 5/16 INCH
WEIGHT 0.06 LB
COATING CHROME/BLACK PHOSPHATED FINISH
DRIVE END SIZE - DECIMAL - UOM IN
SOCKET END SIZE IN MM - UOM MM
BM MODEL
Snap-on Industrial Brands
Done
Datasheet
Description
6-POINT TYPE
EXTRUDED/HOT BROACHED HEAT TREATED ALLOY STEEL MATERIAL
31/32 INCH OVERALL LENGTH
23/32 INCH OUTSIDE DIAMETER
3/8 INCH DRIVE END SIZE
.375 DRIVE END SIZE - DECIMAL
3/8 DRIVE END SIZE - FRACTIONAL
13 MM SOCKET END SIZE
13 SOCKET END SIZE IN MM
WILLIAMS. BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION ANSI B107.5
BODY STYLE STRAIGHT
SOCKET DEPTH 5/16 INCH
WEIGHT 0.06 LB
COATING CHROME/BLACK PHOSPHATED FINISH
DRIVE END SIZE - DECIMAL - UOM IN
SOCKET END SIZE IN MM - UOM MM
BM MODEL
6-POINT TYPE
EXTRUDED/HOT BROACHED HEAT TREATED ALLOY STEEL MATERIAL
31/32 INCH OVERALL LENGTH
23/32 INCH OUTSIDE DIAMETER
3/8 INCH DRIVE END SIZE
.375 DRIVE END SIZE - DECIMAL
3/8 DRIVE END SIZE - FRACTIONAL
13 MM SOCKET END SIZE
13 SOCKET END SIZE IN MM
WILLIAMS. BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION ANSI B107.5
BODY STYLE STRAIGHT
SOCKET DEPTH 5/16 INCH
WEIGHT 0.06 LB
COATING CHROME/BLACK PHOSPHATED FINISH
DRIVE END SIZE - DECIMAL - UOM IN
SOCKET END SIZE IN MM - UOM MM
BM MODEL
6-POINT TYPE
EXTRUDED/HOT BROACHED HEAT TREATED ALLOY STEEL MATERIAL
31/32 INCH OVERALL LENGTH
23/32 INCH OUTSIDE DIAMETER
3/8 INCH DRIVE END SIZE
.375 DRIVE END SIZE - DECIMAL
3/8 DRIVE END SIZE - FRACTIONAL
13 MM SOCKET END SIZE
13 SOCKET END SIZE IN MM
WILLIAMS. BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION ANSI B107.5