PHILLIPS TYPE
1 7/8 INCH OVERALL LENGTH
23/32 INCH OUTSIDE DIAMETER
3/8 INCH DRIVE END SIZE
0.375 DRIVE END SIZE - FRACTIONAL
#4 BIT SIZE
WILLIAMS[R] BRAND
SOCKET LENGTH 1 1/16 INCH
Datasheet
Description
PHILLIPS TYPE
1 7/8 INCH OVERALL LENGTH
23/32 INCH OUTSIDE DIAMETER
3/8 INCH DRIVE END SIZE
0.375 DRIVE END SIZE - FRACTIONAL
#4 BIT SIZE
WILLIAMS[R] BRAND
SOCKET LENGTH 1 1/16 INCH
PHILLIPS TYPE
1 7/8 INCH OVERALL LENGTH
23/32 INCH OUTSIDE DIAMETER
3/8 INCH DRIVE END SIZE
0.375 DRIVE END SIZE - FRACTIONAL
#4 BIT SIZE
WILLIAMS[R] BRAND
SOCKET LENGTH 1 1/16 INCH