BALL HEX TYPE
1.07 INCH OVERALL LENGTH
1/4 INCH DRIVE END SIZE
0.25 DRIVE END SIZE - FRACTIONAL
9/64 INCH BIT SIZE
9/64 BIT SIZE - FRACTIONAL
WILLIAMS[R] BRAND
FOR USE WITH MA-4-1/2HBA HEX BIT SOCKET
Datasheet
Description
BALL HEX TYPE
1.07 INCH OVERALL LENGTH
1/4 INCH DRIVE END SIZE
0.25 DRIVE END SIZE - FRACTIONAL
9/64 INCH BIT SIZE
9/64 BIT SIZE - FRACTIONAL
WILLIAMS[R] BRAND
FOR USE WITH MA-4-1/2HBA HEX BIT SOCKET
BALL HEX TYPE
1.07 INCH OVERALL LENGTH
1/4 INCH DRIVE END SIZE
0.25 DRIVE END SIZE - FRACTIONAL
9/64 INCH BIT SIZE
9/64 BIT SIZE - FRACTIONAL
WILLIAMS[R] BRAND
FOR USE WITH MA-4-1/2HBA HEX BIT SOCKET